Infineon Technologies AG MOSFET Transistor BSC082N10LSG

Description
OptiMOS™2 Power-Transistor Product overview: BSC082N10LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC082N10LSG can be used for catalog matching and distributor lookup.
Request a Quote
Description
OptiMOS™2 Power-Transistor Product overview: BSC082N10LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC082N10LSG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-BSC082N10LSG
MOSFET Transistor 285-BSC082N10LSG
OptiMOS™2 Power-Transistor Product overview: BSC082N10LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC082N10LSG can be used for catalog matching and distributor lookup.

OptiMOS™2 Power-Transistor Product overview: BSC082N10LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC082N10LSG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC082N10LSG - 737447-BSC082N10LSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC082N10LSG
737447-BSC082N10LSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC082N10LSG 737447-BSC082N10LSG
Manufacturer: Infineon Technologies Win Source Part Number: 737447-BSC082N10LSG Family Name: BSC082N10LS Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 10+Rohs Alternative Parts (Cross-Reference): STL80N10WF7; STL90N10F7; STL92N10F7AG; Introduction Date: May 08, 2008 ECCN: EAR99 Country of Origin: China ,Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 737447-BSC082N10LSG
Family Name: BSC082N10LS
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 10+Rohs
Alternative Parts (Cross-Reference): STL80N10WF7; STL90N10F7; STL92N10F7AG;
Introduction Date: May 08, 2008
ECCN: EAR99
Country of Origin: China ,Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-BSC082N10LSG 737447-BSC082N10LSG
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC082N10LSG
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers