Manufacturer: Infineon Technologies
Win Source Part Number: 819717-BSC22DN20NS3G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
OptiMOSTM3 Power-Transistor Product overview: BSC22DN20NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC22DN20NS3G can be used for catalog matching and distributor lookup.
MOSFET N-Ch 7A 200V OptiMOS3 TDSON8EP
MOSFET N-Ch 7A 200V OptiMOS3 TDSON8EP
MOSFET N-Ch 7A 200V OptiMOS3 TDSON8EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 819717-BSC22DN20NS3G | 285-BSC22DN20NS3G | 8259146 | 8259146P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC22DN20NS3G | MOSFET Transistor | MOSFETs | MOSFETs |
| Package Type | SOT3 | Tdson | TDSON |