Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC118N10NSG BSC118N10NSG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154704-BSC118N10NSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154704-BSC118N10NSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC118N10NSG - 1154704-BSC118N10NSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC118N10NSG
1154704-BSC118N10NSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC118N10NSG 1154704-BSC118N10NSG
Manufacturer: Infineon Technologies Win Source Part Number: 1154704-BSC118N10NSG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1154704-BSC118N10NSG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 12V 300V MOSFET Transistor
285-BSC118N10NSG
N-Channel 12V 300V MOSFET Transistor 285-BSC118N10NSG
BSC118N10 - 12V-300V N-CHANNEL P Product overview: BSC118N10NSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC118N10NSG can be used for catalog matching and distributor lookup.

BSC118N10 - 12V-300V N-CHANNEL P Product overview: BSC118N10NSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC118N10NSG can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - BSC118N10NSG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC118N10NSG
Single FETs, MOSFETs BSC118N10NSG
BSC118N10 - 12V-300V N-CHANNEL P

BSC118N10 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1154704-BSC118N10NSG 285-BSC118N10NSG BSC118N10NSG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC118N10NSG N-Channel 12V 300V MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 Bulk 8-PowerTDFN
PD 114000 milliwatts 114000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details