Infineon Technologies AG IGBTs - Modules - BSM10GD120DN2E3224BOSA1 BSM10GD120DN2E3224BOSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 846861-BSM10GD120DN2 E3224BOSA1 Features: IGBT Module 1200 V 15 A 80 W Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM10GD120DN2E3224, SP000100368
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 846861-BSM10GD120DN2 E3224BOSA1 Features: IGBT Module 1200 V 15 A 80 W Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM10GD120DN2E3224, SP000100368
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - BSM10GD120DN2E3224BOSA1 - 846861-BSM10GD120DN2E3224BOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - BSM10GD120DN2E3224BOSA1
846861-BSM10GD120DN2E3224BOSA1
IGBTs - Modules - BSM10GD120DN2E3224BOSA1 846861-BSM10GD120DN2E3224BOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 846861-BSM10GD120DN2 E3224BOSA1 Features: IGBT Module 1200 V 15 A 80 W Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM10GD120DN2E3224, SP000100368

Manufacturer: Infineon Technologies
Win Source Part Number: 846861-BSM10GD120DN2E3224BOSA1
Features: IGBT Module 1200 V 15 A 80 W
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSM10GD120DN2E3224, SP000100368

Buy Now
1200V 15A 80W IGBT Transistor - 297-BSM10GD120DN2E3224BOSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 15A 80W IGBT Transistor
297-BSM10GD120DN2E3224BOSA1
1200V 15A 80W IGBT Transistor 297-BSM10GD120DN2E3224BOSA1
IGBT MODULE 1200V 15A 80W Product overview: BSM10GD120DN2E3224BO SA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A, 80W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 15A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM10GD120DN2E32 24BOSA1 can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 15A 80W Product overview: BSM10GD120DN2E3224BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A, 80W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 15A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM10GD120DN2E3224BOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
BSM10GD120DN2E3224BOSA1
Discrete Semiconductor Products - Transistors - IGBTs BSM10GD120DN2E3224BOSA1
IGBT MODULE 1200V 15A 80W

IGBT MODULE 1200V 15A 80W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846861-BSM10GD120DN2E3224BOSA1 297-BSM10GD120DN2E3224BOSA1 BSM10GD120DN2E3224BOSA1
Product Name IGBTs - Modules - BSM10GD120DN2E3224BOSA1 1200V 15A 80W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Tray
Unlock Full Specs
to access all available technical data