Infineon Technologies AG 100V 6.5A 40A MOSFET Transistor BSC265N10LSFGATMA1

Description
MOSFET N-CH 100V 6.5A/40A TDSON Product overview: BSC265N10LSFGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC265N10LSFGATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 6.5A/40A TDSON Product overview: BSC265N10LSFGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC265N10LSFGATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6.5A 40A MOSFET Transistor
278-BSC265N10LSFGATMA1
100V 6.5A 40A MOSFET Transistor 278-BSC265N10LSFGATMA1
MOSFET N-CH 100V 6.5A/40A TDSON Product overview: BSC265N10LSFGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC265N10LSFGATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 6.5A/40A TDSON Product overview: BSC265N10LSFGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC265N10LSFGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC265N10LSFGATMA1 - 770414-BSC265N10LSFGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC265N10LSFGATMA1
770414-BSC265N10LSFGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC265N10LSFGATMA1 770414-BSC265N10LSFGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770414-BSC265N10LSFG ATMA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta), 40A (Tc) Family Name: BSC265N10LSFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TDSON-8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.4V @ 43μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1600pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 78W (Tc) Rds On (Maximum) @ Id, Vgs: 26.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): FDMS36101L-F085; DMNH10H028SPS-13; DMNH10H028SPSQ-13; STL8N10LF3; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770414-BSC265N10LSFGATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta), 40A (Tc)
Family Name: BSC265N10LSFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TDSON-8
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.4V @ 43μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1600pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 78W (Tc)
Rds On (Maximum) @ Id, Vgs: 26.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): FDMS36101L-F085; DMNH10H028SPS-13; DMNH10H028SPSQ-13; STL8N10LF3;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - BSC265N10LSFGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC265N10LSFGATMA1TR-ND
Single FETs, MOSFETs BSC265N10LSFGATMA1TR-ND
N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC265N10LSFGATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC265N10LSFGATMA1DKR-ND
Single FETs, MOSFETs BSC265N10LSFGATMA1DKR-ND
N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC265N10LSFGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC265N10LSFGATMA1CT-ND
Single FETs, MOSFETs BSC265N10LSFGATMA1CT-ND
N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 100V 6.5A (Ta), 40A (Tc) 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
MOSFET N-Ch 100V 40A TDSON-8 OptiMOS 2

MOSFET N-Ch 100V 40A TDSON-8 OptiMOS 2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC265N10LSFGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC265N10LSFGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC265N10LSFGATMA1
MOSFET N-CH 100V 6.5A/40A TDSON

MOSFET N-CH 100V 6.5A/40A TDSON

Supplier's Site
Single FETs, MOSFETs - BSC265N10LSFGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC265N10LSFGATMA1
Single FETs, MOSFETs BSC265N10LSFGATMA1
MOSFET N-CH 100V 6.5A/40A TDSON

MOSFET N-CH 100V 6.5A/40A TDSON

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 40A, 150Deg C, 78W; Channel Type Infineon - 97Y1251 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 40A, 150Deg C, 78W; Channel Type Infineon
97Y1251
Mosfet, N-Ch, 100V, 40A, 150Deg C, 78W; Channel Type Infineon 97Y1251
MOSFET, N-CH, 100V, 40A, 150DEG C, 78W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 40A, 150DEG C, 78W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC265N10LSFGATMA1 770414-BSC265N10LSFGATMA1 BSC265N10LSFGATMA1TR-ND BSC265N10LSFGATMA1 BSC265N10LSFGATMA1 BSC265N10LSFGATMA1 97Y1251
Product Name 100V 6.5A 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC265N10LSFGATMA1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 40A, 150Deg C, 78W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.0210 kS
PD 78 milliwatts 78000 milliwatts 78000 milliwatts
Unlock Full Specs
to access all available technical data