Infineon Technologies AG Automotive 60V 15A MOSFET Transistor BSC067N06LS3G

Description
Trans MOSFET N-CH 60V 15A Automotive 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC067N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC067N06LS3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 15A Automotive 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC067N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC067N06LS3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 15A MOSFET Transistor
285-BSC067N06LS3G
Automotive 60V 15A MOSFET Transistor 285-BSC067N06LS3G
Trans MOSFET N-CH 60V 15A Automotive 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC067N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC067N06LS3G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 15A Automotive 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC067N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC067N06LS3G can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8259121P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8259121P
MOSFETs 8259121P
Infineon BSC067N06LS3GATMA1 MOSFET

Infineon BSC067N06LS3GATMA1 MOSFET

Supplier's Site
MOSFETs - 8259121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8259121
MOSFETs 8259121
Infineon BSC067N06LS3GATMA1 MOSFET

Infineon BSC067N06LS3GATMA1 MOSFET

Supplier's Site
MOSFETs - 9110881 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110881
MOSFETs 9110881
Infineon BSC067N06LS3GATMA1 MOSFET

Infineon BSC067N06LS3GATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3G - 744905-BSC067N06LS3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3G
744905-BSC067N06LS3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3G 744905-BSC067N06LS3G
Manufacturer: Infineon Technologies Win Source Part Number: 744905-BSC067N06LS3G Family Name: BSC067N06LS3 Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 1346+ Alternative Parts (Cross-Reference): TSM070N07PQ56 RLG; TSM058N06PQ56 RLG; SiR184DP-T1-RE3; TSM052N06PQ56 RLG; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 744905-BSC067N06LS3G
Family Name: BSC067N06LS3
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 1346+
Alternative Parts (Cross-Reference): TSM070N07PQ56 RLG; TSM058N06PQ56 RLG; SiR184DP-T1-RE3; TSM052N06PQ56 RLG;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Transistors BSC067N06LS3G
60V 50A 6.7mΩ@10V,50A 69W 2.2V@35uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 50A 6.7mΩ@10V,50A 69W 2.2V@35uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC067N06LS3G
Triode/MOS Tube/Transistor >> MOSFETs BSC067N06LS3G
60V 50A 6.7mΩ@10V,50A 69W 2.2V@35uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 50A 6.7mΩ@10V,50A 69W 2.2V@35uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC067N06LS3G 8259121P 8259121 744905-BSC067N06LS3G BSC067N06LS3G BSC067N06LS3G
Product Name Automotive 60V 15A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3G Transistors Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TDSON Tdson SOT3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data