Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W Surface Mount PG-TISON-8
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W Surface Mount PG-TISON-8
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W Surface Mount PG-TISON-8
Manufacturer: Infineon Technologies
Win Source Part Number: 1000424-BSC0923NDIAT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TISON-8
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A, 32A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 1160pF @ 15V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 30V 17A/32A 8-Pin TISON EP T/R
MOSFET 2N-CH 30V 17A/32A TISON8
| RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2735235 | 448-BSC0923NDIATMA1DKR-ND | 1000424-BSC0923NDIATMA1 | 376-BSC0923NDIATMA1 | BSC0923NDIATMA1 |
| Product Name | IGBTs | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0923NDIATMA1 | Trans MOSFET N-CH 30V 17A/32A 8-Pin TISON EP T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PG-TISON-8 | 8-PowerTDFN | SOT3; PG-TISON-8 | 8-PowerTDFN | |
| Number of units in IC | 1 | 2 | |||
| Polarity | N-Channel | ||||
| V(BR)DSS | 30 volts |