Infineon Technologies AG Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 24
Product Name Notes
1200 V IHM B 130mm single switch IGBT Module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 Diode - The best solution for your industry applications. Also available with Thermal Interface...
EconoPACK™ + B-series 1200 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Please also find our EconoPACK+ D-series for new design: FS450R12OE4. Summary of...
EconoPACK™ + B-series 1200V sixpack IGBT module with TRENCHSTOP™ IGBT3 and Emitter Controlled HE diode. ALso find our EconoPACK+ D-series for new design: FS450R12OE4 Summary of Features Easy separation of...
Infineon’s HighSpeed 3 family provides the best compromise between switching and conduction losses for frequencies between 25kHz and 70kHz. The key feature of this family is a MOSFET-like turn-off switching...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications 48...

<< Prev Next >>