MOSFET N-CH 34V 14A/49A TDSON Product overview: BSC0908NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 14A, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 14A, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0908NSATMA1 can be used for catalog matching and distributor lookup.
N-Channel 34V 14A (Ta), 49A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-1
Manufacturer: Infineon Technologies
Win Source Part Number: 101308-BSC0908NSATMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 34V
Continuous Drain Current at 25°C: 14A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 1220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET N-CH 34V 14A/49A TDSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-BSC0908NSATMA1 | BSC0908NSATMA1TR-ND | 101308-BSC0908NSATMA1 | BSC0908NSATMA1 |
| Product Name | 34V 14A 49A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0908NSATMA1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 to 30000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerTDFN | SOT3; PG-TDSON-8 | 8-PowerTDFN |