Infineon Technologies AG MOSFETs BSC146N10LS5ATMA1

Description
Infineon BSC146N10LS5ATMA1 MOSFET
Request a Quote Datasheet
Description
Infineon BSC146N10LS5ATMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2419676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419676
MOSFETs 2419676
Infineon BSC146N10LS5ATMA1 MOSFET

Infineon BSC146N10LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419677P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419677P
MOSFETs 2419677P
Infineon BSC146N10LS5ATMA1 MOSFET

Infineon BSC146N10LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419677
MOSFETs 2419677
Infineon BSC146N10LS5ATMA1 MOSFET

Infineon BSC146N10LS5ATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - 448-BSC146N10LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC146N10LS5ATMA1TR-ND
Single FETs, MOSFETs 448-BSC146N10LS5ATMA1TR-ND
N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC146N10LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC146N10LS5ATMA1DKR-ND
Single FETs, MOSFETs 448-BSC146N10LS5ATMA1DKR-ND
N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC146N10LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC146N10LS5ATMA1CT-ND
Single FETs, MOSFETs 448-BSC146N10LS5ATMA1CT-ND
N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 100V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC146N10LS5ATMA1 - 913581-BSC146N10LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC146N10LS5ATMA1
913581-BSC146N10LS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC146N10LS5ATMA1 913581-BSC146N10LS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913581-BSC146N10LS5A TMA1 Series: OptiMOS™ 5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC146 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 448-BSC146N10LS5ATMA 1DKR, 448-BSC146N10LS5ATMA 1TR, SP001385464, 448-BSC146N10LS5ATMA 1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 913581-BSC146N10LS5ATMA1
Series: OptiMOS™ 5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 44A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount PG-TDSON-8-6
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC146
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: 448-BSC146N10LS5ATMA1DKR, 448-BSC146N10LS5ATMA1TR, SP001385464, 448-BSC146N10LS5ATMA1CT

Buy Now Datasheet
Singapore, Singapore
100V 44A MOSFET Transistor
278-BSC146N10LS5ATMA1
100V 44A MOSFET Transistor 278-BSC146N10LS5ATMA1
MOSFET N-CH 100V 44A TDSON-8-6 Product overview: BSC146N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC146N10LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 44A TDSON-8-6 Product overview: BSC146N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC146N10LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W Rohs Compliant Infineon - 42AH1623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W Rohs Compliant Infineon
42AH1623
Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W Rohs Compliant Infineon 42AH1623
MOSFET, N-CH, 100V, 44A, 150DEG C, 52W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 44A, 150DEG C, 52W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC146N10LS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC146N10LS5ATMA1
Single FETs, MOSFETs BSC146N10LS5ATMA1
MOSFET N-CH 100V 44A TDSON-8-6

MOSFET N-CH 100V 44A TDSON-8-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC146N10LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC146N10LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC146N10LS5ATMA1
MOSFET N-CH 100V 44A TDSON-8-6

MOSFET N-CH 100V 44A TDSON-8-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2419676 448-BSC146N10LS5ATMA1TR-ND 913581-BSC146N10LS5ATMA1 278-BSC146N10LS5ATMA1 42AH1623 BSC146N10LS5ATMA1 BSC146N10LS5ATMA1
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC146N10LS5ATMA1 100V 44A MOSFET Transistor Mosfet, N-Ch, 100V, 44A, 150Deg C, 52W Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SuperSO8 5 x 6 8-PowerTDFN SOT3; PG-TDSON-8-6 Tape & Reel (TR) TO-3 8-PowerTDFN 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data