Infineon Technologies AG Single FETs, MOSFETs BSC882N03MSGATMA1

Description
N-Channel 34V 22A (Ta), 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 34V 22A (Ta), 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC882N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC882N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC882N03MSGATMA1TR-ND
N-Channel 34V 22A (Ta), 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 34V 22A (Ta), 100A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
34V 22A 100A MOSFET Transistor
278-BSC882N03MSGATMA1
34V 22A 100A MOSFET Transistor 278-BSC882N03MSGATMA1
MOSFET N-CH 34V 22A/100A TDSON Product overview: BSC882N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 22A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 22A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC882N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 34V 22A/100A TDSON Product overview: BSC882N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 22A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 22A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC882N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC882N03MSGATMA1 - 101321-BSC882N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC882N03MSGATMA1
101321-BSC882N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC882N03MSGATMA1 101321-BSC882N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 101321-BSC882N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 34V Continuous Drain Current at 25°C: 22A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101321-BSC882N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 34V
Continuous Drain Current at 25°C: 22A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 4300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC882N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC882N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC882N03MSGATMA1
MOSFET N-CH 34V 22A/100A TDSON

MOSFET N-CH 34V 22A/100A TDSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC882N03MSGATMA1TR-ND 278-BSC882N03MSGATMA1 101321-BSC882N03MSGATMA1 BSC882N03MSGATMA1
Product Name Single FETs, MOSFETs 34V 22A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC882N03MSGATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PG-TDSON-8 8-PowerTDFN
PD 2500 milliwatts 2500 to 69000 milliwatts
Unlock Full Specs
to access all available technical data