Infineon Technologies AG Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 24
Product Name Notes
62 mm 1200 V, 450 A dual IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled Diode. Also available with Thermal Interface Material. Summary of Features Superior solution for frequency controlled...
62mm C-series 1200 V, 450 A dual IGBT module with fast TRENCHSTOP™ IGBT4 and optimized Emitter Controlled diode. Also available with pre-applied Thermal Interface Material. Summary of Features Superior solution...
EasyPACK™1B 1200 V, 25 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS25R12W1T4_B11. Also available as variation...
EasyPIM™ 2B 1200 V, 25 A reverse conducting PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. The PIM (Power...
EconoPACK™ + B-series 1200 V, 300 A sixpack IGBT module with TRENCHSTOP™ IGBT3 and emitter controlled HE diode. Please also find our EconoPACK+ D-series for new design: FS300R12OE4 Summary of...
The power module implements the new CoolSiC™ Automotive MOSFET 1200V, optimized for electric drive train applications. Summary of Features Electrical Features New semiconductor material - Silicon Carbide Blocking voltage 1200V...

<< Prev Next >>