Infineon Technologies AG Single FETs, MOSFETs BSC067N06LS3GATMA1

Description
N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet
Description
N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC067N06LS3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC067N06LS3GATMA1DKR-ND
Single FETs, MOSFETs BSC067N06LS3GATMA1DKR-ND
N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC067N06LS3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC067N06LS3GATMA1CT-ND
Single FETs, MOSFETs BSC067N06LS3GATMA1CT-ND
N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC067N06LS3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC067N06LS3GATMA1TR-ND
Single FETs, MOSFETs BSC067N06LS3GATMA1TR-ND
N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 15A (Ta), 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3GATMA1 - 129792-BSC067N06LS3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3GATMA1
129792-BSC067N06LS3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3GATMA1 129792-BSC067N06LS3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 129792-BSC067N06LS3G ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.2V @ 35μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 5100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 129792-BSC067N06LS3GATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 35μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 5100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 15A 50A MOSFET Transistor
278-BSC067N06LS3GATMA1
60V 15A 50A MOSFET Transistor 278-BSC067N06LS3GATMA1
MOSFET N-CH 60V 15A/50A TDSON Product overview: BSC067N06LS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC067N06LS3GATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 15A/50A TDSON Product overview: BSC067N06LS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC067N06LS3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 50A, 8Tdson; Channel Type Infineon - 47W3309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 50A, 8Tdson; Channel Type Infineon
47W3309
Mosfet, N Channel, 60V, 50A, 8Tdson; Channel Type Infineon 47W3309
MOSFET, N CHANNEL, 60V, 50A, 8TDSON; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 50A, 8TDSON; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 60V 50A TDSON-8 OptiMOS 3

MOSFET N-Ch 60V 50A TDSON-8 OptiMOS 3

Buy Now Datasheet
Single FETs, MOSFETs - BSC067N06LS3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC067N06LS3GATMA1
Single FETs, MOSFETs BSC067N06LS3GATMA1
MOSFET N-CH 60V 15A/50A TDSON

MOSFET N-CH 60V 15A/50A TDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC067N06LS3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC067N06LS3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC067N06LS3GATMA1
MOSFET N-CH 60V 15A/50A TDSON

MOSFET N-CH 60V 15A/50A TDSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC067N06LS3GATMA1DKR-ND 129792-BSC067N06LS3GATMA1 278-BSC067N06LS3GATMA1 47W3309 BSC067N06LS3GATMA1 BSC067N06LS3GATMA1 BSC067N06LS3GATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC067N06LS3GATMA1 60V 15A 50A MOSFET Transistor Mosfet, N Channel, 60V, 50A, 8Tdson; Channel Type Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PG-TDSON-8 Tape & Reel (TR) TO-3 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 60 volts 60 volts 60 volts
PD 2500 to 69000 milliwatts 69 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data