Infineon Technologies AG 60V 46A MOSFET Transistor BSC097N06NS

Description
MOSFETs N-Ch 60V 46A TDSON-8 Product overview: BSC097N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC097N06NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 60V 46A TDSON-8 Product overview: BSC097N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC097N06NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 46A MOSFET Transistor
2088-BSC097N06NS
60V 46A MOSFET Transistor 2088-BSC097N06NS
MOSFETs N-Ch 60V 46A TDSON-8 Product overview: BSC097N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC097N06NS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 60V 46A TDSON-8 Product overview: BSC097N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC097N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BSC097N06NS - 1154699-BSC097N06NS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSC097N06NS
1154699-BSC097N06NS
END - OF - LIFE - BSC097N06NS 1154699-BSC097N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154699-BSC097N06NS Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154699-BSC097N06NS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 46A TDSON-8

MOSFET N-Ch 60V 46A TDSON-8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC097N06NS
Triode/MOS Tube/Transistor >> MOSFETs BSC097N06NS
TDSON-8-EP(5.1x5.9) MOSFETs ROHS

TDSON-8-EP(5.1x5.9) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSC097N06NS 1154699-BSC097N06NS BSC097N06NS BSC097N06NS
Product Name 60V 46A MOSFET Transistor END - OF - LIFE - BSC097N06NS MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0240 kS
Unlock Full Specs
to access all available technical data