Infineon Technologies AG IGBTs - Modules - BSM200GB120DN2HOSA1 BSM200GB120DN2HOSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864713-BSM200GB120DN 2HOSA1 Operating Temperature Range: 150°C (TJ) Features: IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module Package: Tray Package: Module Mounting: Chassis Mount Part Status: Not For New Designs Family Name: BSM200 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM200GB120DN2, SP000014913
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864713-BSM200GB120DN 2HOSA1 Operating Temperature Range: 150°C (TJ) Features: IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module Package: Tray Package: Module Mounting: Chassis Mount Part Status: Not For New Designs Family Name: BSM200 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM200GB120DN2, SP000014913
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - BSM200GB120DN2HOSA1 - 864713-BSM200GB120DN2HOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - BSM200GB120DN2HOSA1
864713-BSM200GB120DN2HOSA1
IGBTs - Modules - BSM200GB120DN2HOSA1 864713-BSM200GB120DN2HOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864713-BSM200GB120DN 2HOSA1 Operating Temperature Range: 150°C (TJ) Features: IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module Package: Tray Package: Module Mounting: Chassis Mount Part Status: Not For New Designs Family Name: BSM200 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM200GB120DN2, SP000014913

Manufacturer: Infineon Technologies
Win Source Part Number: 864713-BSM200GB120DN2HOSA1
Operating Temperature Range: 150°C (TJ)
Features: IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module
Package: Tray
Package: Module
Mounting: Chassis Mount
Part Status: Not For New Designs
Family Name: BSM200
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSM200GB120DN2, SP000014913

Buy Now
1200V 290A 1400W IGBT Transistor - 297-BSM200GB120DN2HOSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 290A 1400W IGBT Transistor
297-BSM200GB120DN2HOSA1
1200V 290A 1400W IGBT Transistor 297-BSM200GB120DN2HOSA1
IGBT MOD 1200V 290A 1400W Product overview: BSM200GB120DN2HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 290A, 1400W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 290A, 1400W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB120DN2HO SA1 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 290A 1400W Product overview: BSM200GB120DN2HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 290A, 1400W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 290A, 1400W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB120DN2HOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBT MOD 1200V 290A 1400W - 376-BSM200GB120DN2HOSA1 - Utmel Electronic Limited
Hong Kong, China
IGBT MOD 1200V 290A 1400W
376-BSM200GB120DN2HOSA1
IGBT MOD 1200V 290A 1400W 376-BSM200GB120DN2HOSA1
IGBT MOD 1200V 290A 1400W

IGBT MOD 1200V 290A 1400W

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
BSM200GB120DN2HOSA1
Discrete Semiconductor Products - Transistors - IGBTs BSM200GB120DN2HOSA1
IGBT MOD 1200V 290A 1400W

IGBT MOD 1200V 290A 1400W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 864713-BSM200GB120DN2HOSA1 297-BSM200GB120DN2HOSA1 376-BSM200GB120DN2HOSA1 BSM200GB120DN2HOSA1
Product Name IGBTs - Modules - BSM200GB120DN2HOSA1 1200V 290A 1400W IGBT Transistor IGBT MOD 1200V 290A 1400W Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; Module Tray
Features IGBT Module - Half Bridge 1200 V 290 A 1400 W Chassis Mount Module
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data