N-Channel 60V 13A (Ta), 48A (Tc) 3W (Ta), 43W (Tc) Surface Mount PG-TDSON-8-1
N-Channel 60V 13A (Ta), 48A (Tc) 3W (Ta), 43W (Tc) Surface Mount PG-TDSON-8-1
MOSFET N-CH 60V 13A/48A TDSON
MOSFET, N-CH, 60V, 48A, 175DEG C, 43W ROHS COMPLIANT: YES
MOSFET DIFFERENTIATED MOSFETS
MOSFET N-CH 60V 13A/48A TDSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC097N06NSTATMA1CT-ND | BSC097N06NSTATMA1 | 42AH1622 | BSC097N06NSTATMA1 | BSC097N06NSTATMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 48A, 175Deg C, 43W Rohs Compliant Infineon | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |