Infineon Technologies AG Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR158W | |
| NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package... | |
| NPN/PNP Silicon AF Transistor Arrays Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated NPN/PNP transistor in one package Pb-free (RoHS compliant) package Qualified according... | |
| PNP Silicon AF Transistor Array Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated Transistor with good matching in on package Pb-free (RoHS compliant) package... | |
| PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 10 kΩ , R2 = 10 kΩ) BCR183S / U:... | |
| PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 4.7 kΩ , R2 = 47 kΩ ) Pb-free (RoHS... |
| << Prev | Next >> |