Infineon Technologies AG MOSFET Transistor BSC077N12NS3G

Description
OptiMOS3 Power-Transistor Product overview: BSC077N12NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC077N12NS3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
OptiMOS3 Power-Transistor Product overview: BSC077N12NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC077N12NS3G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-BSC077N12NS3G
MOSFET Transistor 285-BSC077N12NS3G
OptiMOS3 Power-Transistor Product overview: BSC077N12NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC077N12NS3G can be used for catalog matching and distributor lookup.

OptiMOS3 Power-Transistor Product overview: BSC077N12NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC077N12NS3G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC077N12NS3G - 1154690-BSC077N12NS3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC077N12NS3G
1154690-BSC077N12NS3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC077N12NS3G 1154690-BSC077N12NS3G
Manufacturer: Infineon Technologies Win Source Part Number: 1154690-BSC077N12NS3 G Family Name: BSC077N12NS3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SiR696DP-T1-GE3; FDMS86202; STL100N12F7; Introduction Date: July 09, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1154690-BSC077N12NS3G
Family Name: BSC077N12NS3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): SiR696DP-T1-GE3; FDMS86202; STL100N12F7;
Introduction Date: July 09, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistors BSC077N12NS3G
TDSON-8-EP(5x6) MOSFETs ROHS

TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 285-BSC077N12NS3G 1154690-BSC077N12NS3G BSC077N12NS3G
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC077N12NS3G Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details