Insulated Gate Bipolar Transistor Module
IGBT MODULE 1700V 300A 1250W
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BSM150GB170DLCE3256HDLA1 | BSM150GB170DLCE3256HDLA1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | Module |