Infineon Technologies AG Single FETs, MOSFETs BSC13DN30NSFDATMA1

Description
N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC13DN30NSFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC13DN30NSFDATMA1TR-ND
Single FETs, MOSFETs BSC13DN30NSFDATMA1TR-ND
N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC13DN30NSFDATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC13DN30NSFDATMA1CT-ND
Single FETs, MOSFETs BSC13DN30NSFDATMA1CT-ND
N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC13DN30NSFDATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC13DN30NSFDATMA1DKR-ND
Single FETs, MOSFETs BSC13DN30NSFDATMA1DKR-ND
N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 300V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC13DN30NSFDATMA1 - 913580-BSC13DN30NSFDATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC13DN30NSFDATMA1
913580-BSC13DN30NSFDATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC13DN30NSFDATMA1 913580-BSC13DN30NSFDATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913580-BSC13DN30NSFD ATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 300 V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC13DN30 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC13DN30NSFDATMA1TR , BSC13DN30NSFDATMA1DK R, BSC13DN30NSFDATMA1CT , SP000854374, BSC13DN30NSFDATMA1-N D

Manufacturer: Infineon Technologies
Win Source Part Number: 913580-BSC13DN30NSFDATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 300 V 16A (Tc) 150W (Tc) Surface Mount PG-TDSON-8-1
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC13DN30
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC13DN30NSFDATMA1TR, BSC13DN30NSFDATMA1DKR, BSC13DN30NSFDATMA1CT, SP000854374, BSC13DN30NSFDATMA1-ND

Buy Now Datasheet
Singapore, Singapore
300V 16A MOSFET Transistor
278-BSC13DN30NSFDATMA1
300V 16A MOSFET Transistor 278-BSC13DN30NSFDATMA1
MOSFET N-CH 300V 16A TDSON-8-1 Product overview: BSC13DN30NSFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC13DN30NSFDATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 16A TDSON-8-1 Product overview: BSC13DN30NSFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC13DN30NSFDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC13DN30NSFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC13DN30NSFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC13DN30NSFDATMA1
MOSFET N-CH 300V 16A TDSON-8-1

MOSFET N-CH 300V 16A TDSON-8-1

Supplier's Site
MOSFET N-CH 300V 16A 8TDSON - 376-BSC13DN30NSFDATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 16A 8TDSON
376-BSC13DN30NSFDATMA1
MOSFET N-CH 300V 16A 8TDSON 376-BSC13DN30NSFDATMA1
MOSFET N-CH 300V 16A 8TDSON

MOSFET N-CH 300V 16A 8TDSON

Supplier's Site
Single FETs, MOSFETs - BSC13DN30NSFDATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC13DN30NSFDATMA1
Single FETs, MOSFETs BSC13DN30NSFDATMA1
MOSFET N-CH 300V 16A TDSON-8-1

MOSFET N-CH 300V 16A TDSON-8-1

Supplier's Site Datasheet
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Mosfet, N-Ch, 300V, 16A, Tdson; Transistor Polarity Infineon - 24AC4561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 16A, Tdson; Transistor Polarity Infineon
24AC4561
Mosfet, N-Ch, 300V, 16A, Tdson; Transistor Polarity Infineon 24AC4561
MOSFET, N-CH, 300V, 16A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.114ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 300V, 16A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.114ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC13DN30NSFDATMA1TR-ND 913580-BSC13DN30NSFDATMA1 278-BSC13DN30NSFDATMA1 BSC13DN30NSFDATMA1 376-BSC13DN30NSFDATMA1 BSC13DN30NSFDATMA1 BSC13DN30NSFDATMA1 24AC4561
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC13DN30NSFDATMA1 300V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 300V 16A 8TDSON Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 300V, 16A, Tdson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PG-TDSON-8-1 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN TO-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data