Infineon Technologies AG 60V 50A MOSFET Transistor BSC110N06NS3G

Description
Trans MOSFET N-CH 60V 50A 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC110N06NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC110N06NS3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 50A 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC110N06NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC110N06NS3G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 50A MOSFET Transistor
285-BSC110N06NS3G
60V 50A MOSFET Transistor 285-BSC110N06NS3G
Trans MOSFET N-CH 60V 50A 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC110N06NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC110N06NS3G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 50A 8-Pin TDSON EP T/R / OptiMOS3 Power-Transistor Product overview: BSC110N06NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC110N06NS3G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N06NS3G - 722746-BSC110N06NS3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N06NS3G
722746-BSC110N06NS3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N06NS3G 722746-BSC110N06NS3G
Manufacturer: Infineon Technologies Win Source Part Number: 722746-BSC110N06NS3G Family Name: BSC110N06NS3 Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 1252+ Alternative Parts (Cross-Reference): TPCA8086; Si7370DP; TPCA8086(L1Q,O); Si7370DP-T1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 722746-BSC110N06NS3G
Family Name: BSC110N06NS3
Manufacturer Homepage: www.infineon.com
Reference case: TDSON-8
Reference Date Code: 1252+
Alternative Parts (Cross-Reference): TPCA8086; Si7370DP; TPCA8086(L1Q,O); Si7370DP-T1;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Transistors BSC110N06NS3G
60V 50A 50W 11mΩ@10V,50A 4V@23uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 50A 50W 11mΩ@10V,50A 4V@23uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 285-BSC110N06NS3G 722746-BSC110N06NS3G BSC110N06NS3G
Product Name 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N06NS3G Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details