Infineon Technologies AG Single FETs, MOSFETs BSC076N06NS3GATMA1

Description
N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC076N06NS3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC076N06NS3GATMA1CT-ND
Single FETs, MOSFETs BSC076N06NS3GATMA1CT-ND
N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC076N06NS3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC076N06NS3GATMA1DKR-ND
Single FETs, MOSFETs BSC076N06NS3GATMA1DKR-ND
N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Single FETs, MOSFETs - BSC076N06NS3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC076N06NS3GATMA1TR-ND
Single FETs, MOSFETs BSC076N06NS3GATMA1TR-ND
N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 60V 50A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Singapore, Singapore
60V 50A MOSFET Transistor
278-BSC076N06NS3GATMA1
60V 50A MOSFET Transistor 278-BSC076N06NS3GATMA1
MOSFET N-CH 60V 50A TDSON-8 Product overview: BSC076N06NS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC076N06NS3GATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A TDSON-8 Product overview: BSC076N06NS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC076N06NS3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2587756P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2587756P
MOSFETs 2587756P
Infineon BSC076N06NS3GATMA1 MOSFET

Infineon BSC076N06NS3GATMA1 MOSFET

Supplier's Site
MOSFETs - 2587009 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2587009
MOSFETs 2587009
Infineon BSC076N06NS3GATMA1 MOSFET

Infineon BSC076N06NS3GATMA1 MOSFET

Supplier's Site
MOSFETs - 2587756 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2587756
MOSFETs 2587756
Infineon BSC076N06NS3GATMA1 MOSFET

Infineon BSC076N06NS3GATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N06NS3GATMA1 - 106218-BSC076N06NS3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N06NS3GATMA1
106218-BSC076N06NS3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N06NS3GATMA1 106218-BSC076N06NS3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 106218-BSC076N06NS3G ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 35μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 4000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 106218-BSC076N06NS3GATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 35μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 4000pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC076N06NS3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC076N06NS3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC076N06NS3GATMA1
MOSFET N-CH 60V 50A TDSON-8

MOSFET N-CH 60V 50A TDSON-8

Supplier's Site
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0062 Ohm, 10 V, 3 V Rohs Compliant Infineon - 47Y7996 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0062 Ohm, 10 V, 3 V Rohs Compliant Infineon
47Y7996
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0062 Ohm, 10 V, 3 V Rohs Compliant Infineon 47Y7996
MOSFET Transistor, N Channel, 50 A, 60 V, 0.0062 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 60 V, 0.0062 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC076N06NS3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC076N06NS3GATMA1
Single FETs, MOSFETs BSC076N06NS3GATMA1
MOSFET N-CH 60V 50A TDSON-8

MOSFET N-CH 60V 50A TDSON-8

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R - 376-BSC076N06NS3GATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R
376-BSC076N06NS3GATMA1
Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R 376-BSC076N06NS3GATMA1
Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R

Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R

Supplier's Site
MOSFET N-Ch 60V 50A TDSON-8 OptiMOS 3

MOSFET N-Ch 60V 50A TDSON-8 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC076N06NS3GATMA1CT-ND 278-BSC076N06NS3GATMA1 2587756P 106218-BSC076N06NS3GATMA1 BSC076N06NS3GATMA1 47Y7996 BSC076N06NS3GATMA1 376-BSC076N06NS3GATMA1 BSC076N06NS3GATMA1
Product Name Single FETs, MOSFETs 60V 50A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N06NS3GATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 50 A, 60 V, 0.0062 Ohm, 10 V, 3 V Rohs Compliant Infineon Single FETs, MOSFETs Trans MOSFET N-CH 60V 50A 8-Pin TDSON T/R MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TDSON SOT3; PG-TDSON-8 50 nC @ 10 V TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0300 kS
Unlock Full Specs
to access all available technical data