Infineon Technologies AG 600V 25A 100W IGBT Transistor BSM15GP60BOSA1

Description
IGBT MODULE 600V 25A 100W Product overview: BSM15GP60BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 25A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM15GP60BOSA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT MODULE 600V 25A 100W Product overview: BSM15GP60BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 25A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM15GP60BOSA1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 25A 100W IGBT Transistor - 297-BSM15GP60BOSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A 100W IGBT Transistor
297-BSM15GP60BOSA1
600V 25A 100W IGBT Transistor 297-BSM15GP60BOSA1
IGBT MODULE 600V 25A 100W Product overview: BSM15GP60BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 25A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM15GP60BOSA1 can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 25A 100W Product overview: BSM15GP60BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 100W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 25A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM15GP60BOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - BSM15GP60BOSA1 - 864711-BSM15GP60BOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - BSM15GP60BOSA1
864711-BSM15GP60BOSA1
IGBTs - Modules - BSM15GP60BOSA1 864711-BSM15GP60BOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864711-BSM15GP60BOSA 1 Operating Temperature Range: -40°C ~ 125°C Features: IGBT Module - Three Phase Inverter 600 V 25 A 100 W Chassis Mount Module Package: Tray Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSM15GP60, SP000100376

Manufacturer: Infineon Technologies
Win Source Part Number: 864711-BSM15GP60BOSA1
Operating Temperature Range: -40°C ~ 125°C
Features: IGBT Module - Three Phase Inverter 600 V 25 A 100 W Chassis Mount Module
Package: Tray
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSM15GP60, SP000100376

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
BSM15GP60BOSA1
Discrete Semiconductor Products - Transistors - IGBTs BSM15GP60BOSA1
IGBT MODULE 600V 25A 100W

IGBT MODULE 600V 25A 100W

Supplier's Site
IGBT MODULE 600V 25A 100W - 376-BSM15GP60BOSA1 - Utmel Electronic Limited
Hong Kong, China
IGBT MODULE 600V 25A 100W
376-BSM15GP60BOSA1
IGBT MODULE 600V 25A 100W 376-BSM15GP60BOSA1
IGBT MODULE 600V 25A 100W

IGBT MODULE 600V 25A 100W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-BSM15GP60BOSA1 864711-BSM15GP60BOSA1 BSM15GP60BOSA1 376-BSM15GP60BOSA1
Product Name 600V 25A 100W IGBT Transistor IGBTs - Modules - BSM15GP60BOSA1 Discrete Semiconductor Products - Transistors - IGBTs IGBT MODULE 600V 25A 100W
PD 100 milliwatts
TJ -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tray SOT3; Module
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data