Infineon Technologies AG 60V 15A 64A MOSFET Transistor BSC0703LSATMA1

Description
MOSFET N-CH 60V 15A/64A TDSON Product overview: BSC0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0703LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V 15A/64A TDSON Product overview: BSC0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0703LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSC0703LSATMA1 is an N-channel MOSFET from the OptiMOS,Ñ¢ series, designed for high-frequency switching applications. It operates at a maximum drain-source voltage (VDS) of 60 V and can handle continuous drain currents of up to 64 A at a case temperature of 25°C. The device features a low on-resistance (RDS(on), max) of 6.5 mΩ, which contributes to its efficiency in power management. This MOSFET is 100% avalanche tested, ensuring reliability under transient conditions. It has a total power dissipation capability of 46 W at a case temperature of 25°C and is optimized for use in charger applications. The device is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The BSC0703LSATMA1 is packaged in a PG-TDSON-8 format, facilitating surface mount assembly. Its operating temperature range spans from -55°C to 150°C, allowing for versatility in various environmental conditions. This product is particularly relevant for engineers looking for a robust and efficient MOSFET for their electronic designs.

Datasheet Summary
Powered by GS/AI

The BSC0703LSATMA1 is an N-channel MOSFET from the OptiMOS,Ñ¢ series, designed for high-frequency switching applications. It operates at a maximum drain-source voltage (VDS) of 60 V and can handle continuous drain currents of up to 64 A at a case temperature of 25°C. The device features a low on-resistance (RDS(on), max) of 6.5 mΩ, which contributes to its efficiency in power management. This MOSFET is 100% avalanche tested, ensuring reliability under transient conditions. It has a total power dissipation capability of 46 W at a case temperature of 25°C and is optimized for use in charger applications. The device is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The BSC0703LSATMA1 is packaged in a PG-TDSON-8 format, facilitating surface mount assembly. Its operating temperature range spans from -55°C to 150°C, allowing for versatility in various environmental conditions. This product is particularly relevant for engineers looking for a robust and efficient MOSFET for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15A 64A MOSFET Transistor
278-BSC0703LSATMA1
60V 15A 64A MOSFET Transistor 278-BSC0703LSATMA1
MOSFET N-CH 60V 15A/64A TDSON Product overview: BSC0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0703LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 15A/64A TDSON Product overview: BSC0703LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0703LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0703LSATMA1 - 864650-BSC0703LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0703LSATMA1
864650-BSC0703LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0703LSATMA1 864650-BSC0703LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864650-BSC0703LSATMA 1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6 Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: BSC0703 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.29.0095 Other Part Number: 448-BSC0703LSATMA1DK R, SP001614022, 448-BSC0703LSATMA1CT , 448-BSC0703LSATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 864650-BSC0703LSATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: BSC0703
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.29.0095
Other Part Number: 448-BSC0703LSATMA1DKR, SP001614022, 448-BSC0703LSATMA1CT, 448-BSC0703LSATMA1TR

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC0703LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0703LSATMA1CT-ND
Single FETs, MOSFETs 448-BSC0703LSATMA1CT-ND
N-Channel 60V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 60V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC0703LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0703LSATMA1TR-ND
Single FETs, MOSFETs 448-BSC0703LSATMA1TR-ND
N-Channel 60V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 60V 15A (Ta), 64A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Mosfet, N-Ch, 60V, 64A, Pg-Tdson Rohs Compliant Infineon - 78AH7105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 64A, Pg-Tdson Rohs Compliant Infineon
78AH7105
Mosfet, N-Ch, 60V, 64A, Pg-Tdson Rohs Compliant Infineon 78AH7105
MOSFET, N-CH, 60V, 64A, PG-TDSON ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 64A, PG-TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0703LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0703LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0703LSATMA1
MOSFET N-CH 60V 15A/64A TDSON

MOSFET N-CH 60V 15A/64A TDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSC0703LSATMA1 864650-BSC0703LSATMA1 448-BSC0703LSATMA1CT-ND 78AH7105 BSC0703LSATMA1
Product Name 60V 15A 64A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0703LSATMA1 Single FETs, MOSFETs Mosfet, N-Ch, 60V, 64A, Pg-Tdson Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0320 kS
PD 46 milliwatts
Unlock Full Specs
to access all available technical data