Littelfuse, Inc. Low Power TRIAC up to 1200V Q8025RH5TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8025RH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8025RH5TP
Low Power TRIAC up to 1200V Q8025RH5TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - Q8025RH5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025RH5TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025RH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025RH5TP
TRIAC ALTERNSTR 800V 25A TO220AB

TRIAC ALTERNSTR 800V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 800V 25 A 50-50-50 mA TO220

Triacs Altnstr 800V 25 A 50-50-50 mA TO220

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number Q8025RH5TP Q8025RH5TP-ND Q8025RH5TP Q8025RH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data