Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6004D4TP

Description
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet
Description
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6004D4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6004D4TP
Low Power TRIAC up to 1200V QJ6004D4TP
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 4A 400v Std Triacs TO-252 D-PAK

Triacs 4A 400v Std Triacs TO-252 D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QJ6004D4TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6004D4TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6004D4TP
TRIAC 600V 4A TO252

TRIAC 600V 4A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs
Product Number QJ6004D4TP QJ6004D4TP QJ6004D4TP
Product Name Low Power TRIAC up to 1200V Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts
VTM 1.4 volts
dv/dt 100 V/us
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data