Littelfuse, Inc. Low Power TRIAC up to 1200V Q6012NH1LEDTP

Description
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet
Description
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6012NH1LEDTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6012NH1LEDTP
Low Power TRIAC up to 1200V Q6012NH1LEDTP
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Supplier's Site Datasheet
TRIACs - Q6012NH1LEDTP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount TO-263AB (D²PAK)

TRIAC Alternistor - Snubberless 600V 12A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 12A 10-10-10mA

Triacs 600V 12A 10-10-10mA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6012NH1LEDTP
Discrete Semiconductor Products - Thyristors - TRIACs Q6012NH1LEDTP
TRIAC ALTERNSTR 600V 12A TO263AB

TRIAC ALTERNSTR 600V 12A TO263AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number Q6012NH1LEDTP Q6012NH1LEDTP-ND Q6012NH1LEDTP Q6012NH1LEDTP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data