Littelfuse, Inc. Low Power TRIAC up to 1200V Q8025LH5TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8025LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8025LH5TP
Low Power TRIAC up to 1200V Q8025LH5TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Triacs - Q8025LH5TP - 792796-Q8025LH5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8025LH5TP
792796-Q8025LH5TP
Triacs - Q8025LH5TP 792796-Q8025LH5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792796-Q8025LH5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Family Name: Q8025LH5 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-R Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): BTB24-800CW; BTA24-800CW; BTA24-800CWRG; BTB24-800CWRG; ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792796-Q8025LH5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Family Name: Q8025LH5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-R
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): BTB24-800CW; BTA24-800CW; BTA24-800CWRG; BTB24-800CWRG;
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - Q8025LH5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB-R

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB-R

Buy Now Datasheet
Singapore, Singapore
800V 25A Triac
300-Q8025LH5TP
800V 25A Triac 300-Q8025LH5TP
Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, Product overview: Q8025LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025LH5TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, Product overview: Q8025LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025LH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025LH5TP
TRIAC ALTERNSTR 800V 25A TO220AB

TRIAC ALTERNSTR 800V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 25A 50-50-50mA

Triacs 800V 25A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number Q8025LH5TP 792796-Q8025LH5TP Q8025LH5TP-ND 300-Q8025LH5TP Q8025LH5TP Q8025LH5TP
Product Name Low Power TRIAC up to 1200V Triacs - Q8025LH5TP TRIACs 800V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data