TRIAC Alternistor - Snubberless 400V 6A Through Hole TO-251AA
TRIAC ALTERNSTR 400V 6A TO251AA
Triacs HT Altnstr 400V 6A 10-10-10 mA TO251
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 18-QJ4006VH2TP-ND | QJ4006VH2TP | QJ4006VH2TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 400 volts |