Littelfuse, Inc. 600V 4A DPAK Triac Q6004D4RP

Description
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A DPAK Triac
300-Q6004D4RP
600V 4A DPAK Triac 300-Q6004D4RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D4RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q6004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004D4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6004D4RP - 210427-Q6004D4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6004D4RP
210427-Q6004D4RP
Triacs - Q6004D4RP 210427-Q6004D4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 210427-Q6004D4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 210427-Q6004D4RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - F7843CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F7843TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F7843DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIAC 600V 4A TO252

TRIAC 600V 4A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 4A 25-25-25mA

Triacs 600V 4A 25-25-25mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004D4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004D4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004D4RP
TRIAC 600V 4A TO252

TRIAC 600V 4A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number 300-Q6004D4RP 210427-Q6004D4RP F7843CT-ND Q6004D4RP Q6004D4RP Q6004D4RP
Product Name 600V 4A DPAK Triac Triacs - Q6004D4RP TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-252-3 TO-252, (D-Pak) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data