Littelfuse, Inc. Low Power TRIAC up to 1200V Q4010L4TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4010L4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4010L4TP
Low Power TRIAC up to 1200V Q4010L4TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
TRIACs - F7271-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7271-ND
TRIACs F7271-ND
TRIAC Standard 400V 10A Through Hole TO-220 Isolated Tab

TRIAC Standard 400V 10A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 400V 10A Triac
300-Q4010L4TP
Isolated 400V 10A Triac 300-Q4010L4TP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4010L4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010L4TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4010L4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010L4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q4010L4TP - 792771-Q4010L4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4010L4TP
792771-Q4010L4TP
Triacs - Q4010L4TP 792771-Q4010L4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792771-Q4010L4TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Family Name: Q4010L4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): TMA164S-L; TMA84S-L; Q4010L4; Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792771-Q4010L4TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Family Name: Q4010L4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): TMA164S-L; TMA84S-L; Q4010L4;
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 90T9029 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
90T9029
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 90T9029
TRIAC, 400V, 10A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 400V, 10A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 10A Triac ISO 25-25-25 mA TO220

Triacs 400V 10A Triac ISO 25-25-25 mA TO220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4010L4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4010L4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4010L4TP
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q4010L4TP F7271-ND 300-Q4010L4TP 792771-Q4010L4TP 90T9029 Q4010L4TP Q4010L4TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 400V 10A Triac Triacs - Q4010L4TP Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220AB TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data