TRIAC Alternistor - Snubberless 400V 16A Through Hole TO-220AB
Triacs 40V 16A 80mA HI TEMP TO-220AB Non-Isolate
TRIAC ALTERNSTR 400V 16A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | F10294-ND | QJ4016RH6TP | QJ4016RH6TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 400 volts |