TRIAC Logic - Sensitive Gate 400V 1A Surface Mount DO-214 (Compak)
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount DO-214 (Compak)
TRIAC Logic - Sensitive Gate 400V 1A Surface Mount DO-214 (Compak)
4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: Q4N3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4N3RP can be used for catalog matching and distributor lookup.
TRIAC, 400V, 1A, DO-214; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 400V 1A DO214
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | Q4N3CT-ND | 300-Q4N3RP | 56J8563 | Q4N3RP | Q4N3RP |
| Product Name | TRIACs | 400V 1A Triac | Triac, 400V, 1A, Do-214; Peak Repetitive Off State Voltage Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214 | DO-214 | DO-214AA, SMB (3 Leads), Compak | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Pin Count | 3 |