TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D²Pak)
TRIAC ALTERNISTOR 600V 8A TO263 Product overview: Q6008NH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008NH3RP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1190650-Q6008NH3RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6008NH3RP
TRIAC ALTERNISTOR 600V 8A TO263
Triacs Altnstr 600V 8A 10-10-10 mA TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | Q6008NH3RP-ND | 300-Q6008NH3RP | 1190650-Q6008NH3RP | Q6008NH3RP | Q6008NH3RP |
| Product Name | TRIACs | 600V 8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts |