Alternistor TRIAC, 400V V(DRM), 16A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q4016NH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4016NH3RP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D2Pak)
TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D2Pak)
TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D2Pak)
TRIAC ALTERNISTOR 400V 16A TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-Q4016NH3RP | 18-Q4016NH3RPDKR-ND | Q4016NH3RP | Q4016NH3RP |
| Product Name | 400V 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-263-3 | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 400 volts |