TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)
TRIAC ALTERNISTOR 600V 6A TO252
Triacs 6A 600V Alt Triacs TO-252 D-PAK
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | F11749-ND | QJ6006DH3TP | QJ6006DH3TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 600 volts |