Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations
Manufacturer: Teccor Electronics
Win Source Part Number: 1241179-Q4015LT
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Thyristor Quadrac 400V 200A 3-Pin(3+Tab) TO-220AB Isolated Bulk Product overview: Q4015LT from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 200A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4015LT can be used for catalog matching and distributor lookup.
TRIAC Internally Triggered 400V 15A Through Hole TO-220 Isolated Tab
TRIAC INT TRIGGER 400V 15A TO220
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | Q4015LT | 1241179-Q4015LT | 300-Q4015LT | Q4015LT-ND | Q4015LT | Q4015LT |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q4015LT | Triacs - Q4015LT | Isolated 400V 200A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VTM | 1.6 volts | |||||
| IT(RMS) | 15 amps | 15 amps | ||||
| Standards and Certifications | RoHS |