TRIAC Standard 400V 15A Surface Mount TO-263 (D2Pak)
TRIAC, 400V, 15A, TO-263; Peak Repetitive Off State Voltage:400V; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes
TRIAC 400V 15A TO263
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | Q4015N5RPTR-ND | 56J8595 | Q4015N5RP | Q4015N5RP |
| Product Name | TRIACs | Triac, 400V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts |