Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - TRIACs Q6004V4TP

Description
Win Source Part Number: 1086570-Q6004V4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 4 A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q6004V4TP
Request a Quote Datasheet
Description
Win Source Part Number: 1086570-Q6004V4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 4 A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q6004V4TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1086570-Q6004V4TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1086570-Q6004V4TP
Discrete Semiconductor Products - Thyristors - TRIACs 1086570-Q6004V4TP
Win Source Part Number: 1086570-Q6004V4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 4 A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q6004V4TP

Win Source Part Number: 1086570-Q6004V4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6004V4TP

Buy Now Datasheet
TRIACs - Q6004V4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Standard 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-Q6004V4TP
600V 4A Triac 300-Q6004V4TP
TRIAC 600V 4A TO251 Product overview: Q6004V4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004V4TP can be used for catalog matching and distributor lookup.

TRIAC 600V 4A TO251 Product overview: Q6004V4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004V4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1816 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1816
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1816
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004V4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004V4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004V4TP
TRIAC 600V 4A TO251

TRIAC 600V 4A TO251

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 4A 25-25-25mA

Triacs 600V 4A 25-25-25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 1086570-Q6004V4TP Q6004V4TP-ND 300-Q6004V4TP 71J1816 Q6004V4TP Q6004V4TP
Product Name Discrete Semiconductor Products - Thyristors - TRIACs TRIACs 600V 4A Triac Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type Tube IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 TO-251 TO-251-3 Short Leads, IPak, TO-251AA
VDRM 600 volts 600 volts
ITSM 4 amps
IGT 25 mA 25 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data