TRIAC Alternistor - Snubberless 400V 8A Through Hole TO-251 (V-Pak/I-Pak)
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRIAC ALTERNISTOR 400V 8A TO251
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | Q4008VH3TP-ND | 71J1780 | Q4008VH3TP | Q4008VH3TP |
| Product Name | TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251 | TO-251-3 Short Leads, IPak, TO-251AA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |