TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)
Triacs HT Altnstr 400V 8A 10-10-10 mA TO252
TRIAC ALTERNISTOR 400V 8A TO252
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 18-QJ4008DH2TP-ND | QJ4008DH2TP | QJ4008DH2TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 400 volts |