Littelfuse, Inc. Two-Chip Broadband Optimized™ SIDACtor® DO-214AA P7002SCLRP

Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Request a Quote Datasheet
Description
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA - P7002SCLRP - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA
P7002SCLRP
Two-Chip Broadband Optimized™ SIDACtor® DO-214AA P7002SCLRP
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment to comply with global regulatory standards, while limiting the impact to broadband signals.Applicable Global Standards: TIA/968-A/B ITU K.20/21/45 IEC 61000-4-5 2nd edition GR 1089 Intra-building YD/T 1082 YD/T 993 YD/T 950 ITU K.20/21/45 Enhanced GR 1089 Inter-building Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Low distortion Fails short circuit when surged in excess of ratings RoHS Compliant and Halogen Free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD 609A.01) Recognized to UL 497B as an Isolated Loop Circuit Protector

Supplier's Site Datasheet
TVS - TVS - Thyristors - P7002SCLRP - 929906-P7002SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P7002SCLRP
929906-P7002SCLRP
TVS - TVS - Thyristors - P7002SCLRP 929906-P7002SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929906-P7002SCLRP Series: TwinChip™ Features: - Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929906-P7002SCLRP
Series: TwinChip™
Features: - Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.30.0080

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P7002SCLRP
Thyristor Surge Protection Devices (TSPD) P7002SCLRP
Thyristor Surge Protection Devices (TSPD) 500A 640V Bi-Directional

Thyristor Surge Protection Devices (TSPD) 500A 640V Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P7002SCLRP 929906-P7002SCLRP P7002SCLRP
Product Name Two-Chip Broadband Optimized™ SIDACtor® DO-214AA TVS - TVS - Thyristors - P7002SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details