Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations
Thyristor Quadrac 600V 55A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q6004LT from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 55A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004LT can be used for catalog matching and distributor lookup.
TRIAC Internally Triggered 600V 4A Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091016-Q6004LT
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Internally Triggered
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRIAC, QUADRAC, 600V, 4A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; MSL:- RoHS Compliant: Yes
TRIAC INT TRIGGER 600V 4A TO220
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | Q6004LT | 300-Q6004LT | Q6004LT-ND | 1091016-Q6004LT | 12J0476 | Q6004LT | Q6004LT |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6004LT | Isolated 600V 55A Triac | TRIACs | Triacs - Q6004LT | Triac, Quadrac, 600V, 4A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 4 amps | 4 amps | |||||
| Package Type | TO-220-3 | TO-220; TO-220-3 Isolated Tab | TO-220 Isolated Tab | TO-220; TO-220 | TO-220-3 Isolated Tab |