Littelfuse, Inc. TRIACs Q4X3RP

Description
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4X3DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

Buy Now Datasheet
TRIACs - Q4X3CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

Buy Now Datasheet
TRIACs - Q4X3TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 (Compak)

Buy Now Datasheet
Singapore, Singapore
400V 0.8A Triac
300-Q4X3RP
400V 0.8A Triac 300-Q4X3RP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: Q4X3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4X3RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: Q4X3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4X3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q4X3RP - 027028-Q4X3RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4X3RP
027028-Q4X3RP
Triacs - Q4X3RP 027028-Q4X3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 027028-Q4X3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8.3A, 10A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-214 (Compak) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 027028-Q4X3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8.3A, 10A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-214 (Compak)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4X3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4X3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4X3RP
TRIAC SENS GATE 400V 0.8A DO214

TRIAC SENS GATE 400V 0.8A DO214

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q4X3RP
Triacs Q4X3RP
Triacs 400V .8A 10-10-10mA

Triacs 400V .8A 10-10-10mA

Buy Now Datasheet
Triac, 400V, 800Ma, Do-214; Peak Repetitive Off State Voltage Littelfuse - 56J8565 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 800Ma, Do-214; Peak Repetitive Off State Voltage Littelfuse
56J8565
Triac, 400V, 800Ma, Do-214; Peak Repetitive Off State Voltage Littelfuse 56J8565
TRIAC, 400V, 800mA, DO-214; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:15mA; Product Range:-RoHS Compliant: Yes

TRIAC, 400V, 800mA, DO-214; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:15mA; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q4X3DKR-ND 300-Q4X3RP 027028-Q4X3RP Q4X3RP Q4X3RP 56J8565
Product Name TRIACs 400V 0.8A Triac Triacs - Q4X3RP Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 400V, 800Ma, Do-214; Peak Repetitive Off State Voltage Littelfuse
Package Type DO-214AA, SMB (3 Leads), Compak DO-214 (Compak) DO-214AA, SMB (3 Leads), Compak DO-214
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data