Littelfuse, Inc. TRIACs Q4004D4RP

Description
TRIAC Standard 400V 4A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
TRIAC Standard 400V 4A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4004D4RP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 400V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
400V 4A DPAK Triac
300-Q4004D4RP
400V 4A DPAK Triac 300-Q4004D4RP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q4004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004D4RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: Q4004D4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004D4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q4004D4RP - 726125-Q4004D4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4004D4RP
726125-Q4004D4RP
Triacs - Q4004D4RP 726125-Q4004D4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 726125-Q4004D4RP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Family Name: Q4004D4 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com/ RoHS State: Request Verification Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): Q4004D4; Q4004D4TP; Introduction Date: September 08, 2004 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 726125-Q4004D4RP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Family Name: Q4004D4
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): Q4004D4; Q4004D4TP;
Introduction Date: September 08, 2004
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 400V 4A 25-25-25mA

Triacs 400V 4A 25-25-25mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4004D4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4004D4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4004D4RP
TRIAC 400V 4A TO252

TRIAC 400V 4A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Thyristors Triacs
Product Number Q4004D4RP-ND 300-Q4004D4RP 726125-Q4004D4RP Q4004D4RP Q4004D4RP
Product Name TRIACs 400V 4A DPAK Triac Triacs - Q4004D4RP Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data