TRIAC Standard 400V 25A Surface Mount TO-263 (D2Pak)
TRIAC 400V 25A TO263
TRIAC, 400V, 25A, TO-263; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Thyristors | Thyristors | Triacs | Triacs |
Product Number | Q4025N5RP | Q4025N5RPTR-ND | Q4025N5RP | 56J8597 |
Product Name | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 400V, 25A, To-263; Peak Repetitive Off State Voltage Littelfuse |
Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
VDRM | 400 volts | |||
IGT | 50 mA |