Littelfuse, Inc. Low Power TRIAC up to 1200V Q4035RH5TP

Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
Request a Quote Datasheet
Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4035RH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4035RH5TP
Low Power TRIAC up to 1200V Q4035RH5TP
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms

30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms

Supplier's Site Datasheet
TRIACs - F9544-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9544-ND
TRIACs F9544-ND
TRIAC Alternistor - Snubberless 400V 35A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 400V 35A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 400V 35A 50-50-50mA

Triacs 400V 35A 50-50-50mA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4035RH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4035RH5TP
TRIAC ALTERNSTR 400V 35A TO220AB

TRIAC ALTERNSTR 400V 35A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number Q4035RH5TP F9544-ND Q4035RH5TP Q4035RH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
VTM 1.5 volts
IT(RMS) 35 amps 35 amps
Unlock Full Specs
to access all available technical data