Littelfuse, Inc. Low Power TRIAC up to 1200V Q6035RH5TP

Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
Request a Quote Datasheet
Description
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6035RH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6035RH5TP
Low Power TRIAC up to 1200V Q6035RH5TP
30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms

30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 972142-Q6035RH5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
972142-Q6035RH5TP
Discrete Semiconductor Products - Thyristors - TRIACs 972142-Q6035RH5TP
Win Source Part Number: 972142-Q6035RH5TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 75 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 50 mA Current - On State (It (RMS)) (Max): 35 A Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Non-Isolated Tab Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9563,-1024-Q6035RH5 TP

Win Source Part Number: 972142-Q6035RH5TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 75 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 35 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -25°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9563,-1024-Q6035RH5TP

Buy Now Datasheet
Singapore, Singapore
600V 35A Triac
300-Q6035RH5TP
600V 35A Triac 300-Q6035RH5TP
Alternistor TRIAC, 600V V(DRM), 35A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220AB, 3 PIN Product overview: Q6035RH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6035RH5TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 35A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220AB, 3 PIN Product overview: Q6035RH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6035RH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F9563-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9563-ND
TRIACs F9563-ND
TRIAC Alternistor - Snubberless 600V 35A Through Hole TO-220 Non-Isolated Tab

TRIAC Alternistor - Snubberless 600V 35A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6035RH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6035RH5TP
TRIAC ALTERNISTOR 600V 35A TO220

TRIAC ALTERNISTOR 600V 35A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 35A 50-50-50mA

Triacs 600V 35A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number Q6035RH5TP 972142-Q6035RH5TP 300-Q6035RH5TP F9563-ND Q6035RH5TP Q6035RH5TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs 600V 35A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.5 volts
IT(RMS) 35 amps 35 amps
Package Type Tube TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data