Littelfuse, Inc. Low Power TRIAC up to 1200V Q6004L3TP

Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6004L3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6004L3TP
Low Power TRIAC up to 1200V Q6004L3TP
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q6004L3TP - 792781-Q6004L3TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6004L3TP
792781-Q6004L3TP
Triacs - Q6004L3TP 792781-Q6004L3TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792781-Q6004L3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Family Name: Q6004L3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): Q6004L3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792781-Q6004L3TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Logic - Sensitive Gate
Family Name: Q6004L3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): Q6004L3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - F7240-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7240-ND
TRIACs F7240-ND
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB-L

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB-L

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-Q6004L3TP
600V 4A Triac 300-Q6004L3TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6004L3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004L3TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6004L3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004L3TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004L3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004L3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004L3TP
TRIAC SENS GATE 600V 4A TO220AB

TRIAC SENS GATE 600V 4A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 4A 10-10-10mA

Triacs 600V 4A 10-10-10mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number Q6004L3TP 792781-Q6004L3TP F7240-ND 300-Q6004L3TP Q6004L3TP Q6004L3TP
Product Name Low Power TRIAC up to 1200V Triacs - Q6004L3TP TRIACs 600V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Package Type TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
ITSM 4 amps
Unlock Full Specs
to access all available technical data