Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6008DH4RP

Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6008DH4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6008DH4RP
Low Power TRIAC up to 1200V QJ6008DH4RP
This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 8 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Alternistortype components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 100 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - F11756TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11756DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11756CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Triac, 600V, 8A, To-252Aa Rohs Compliant Littelfuse - 54AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-252Aa Rohs Compliant Littelfuse
54AH3673
Triac, 600V, 8A, To-252Aa Rohs Compliant Littelfuse 54AH3673
TRIAC, 600V, 8A, TO-252AA ROHS COMPLIANT: YES

TRIAC, 600V, 8A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - QJ6008DH4RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6008DH4RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6008DH4RP
TRIAC ALTERNISTOR 600V 8A TO252

TRIAC ALTERNISTOR 600V 8A TO252

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8A 800V Alt Triacs TO-252 D-PAK

Triacs 8A 800V Alt Triacs TO-252 D-PAK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number QJ6008DH4RP F11756TR-ND 54AH3673 QJ6008DH4RP QJ6008DH4RP
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 600V, 8A, To-252Aa Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.5 volts
dv/dt 250 V/us
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data